D3065
D3065
Obsolete
Description:  RELAY TELECOM DPDT 2A 9V
Manufacturer:  TE Connectivity
Datasheet:   D3065 Datasheet
History Price: Obsolete
In Stock: 10400
D3065 vs D3044
Part No
Series
FP2, AXICOM
FP2, AXICOM
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
9VDC
6VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
22.2 mA
16.7 mA
Coil Type
Latching, Dual Coil
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
6.3 VDC
4.5 VDC
Must Release Voltage
-
-
Operate Time
20 ms
20 ms
Release Time
20 ms
20 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
Telecom