Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity D3047
D3047
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 24V
Manufacturer:
TE Connectivity
Datasheet:
D3047 Datasheet
History Price: Obsolete
In Stock: 4900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D3047 vs D3043
Part No
D3047
D3043
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
FP2, AXICOM
FP2, AXICOM
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
6.3 mA
20 mA
Coil Type
Latching, Single Coil
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
3.75 VDC
Must Release Voltage
-
-
Operate Time
20 ms
20 ms
Release Time
20 ms
20 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
Telecom