Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity D3044
D3044
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 6V
Manufacturer:
TE Connectivity
Datasheet:
D3044 Datasheet
History Price: Obsolete
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D3044 vs D3002
Part No
D3044
D3002
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
FP2, AXICOM
FP2, AXICOM
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
12VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
16.7 mA
11.7 mA
Coil Type
Latching, Single Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
4.5 VDC
8.4 VDC
Must Release Voltage
-
1.2 VDC
Operate Time
20 ms
4 ms
Release Time
20 ms
3 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
Telecom