Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity D3006
D3006
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 3V
Manufacturer:
TE Connectivity
Datasheet:
D3006 Datasheet
History Price: Obsolete
In Stock: 7300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D3006 vs D3012
Part No
D3006
D3012
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
FP2, AXICOM
FP2, AXICOM
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
24VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
46.7 mA
8.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
2.1 VDC
16.8 VDC
Must Release Voltage
0.3 VDC
2.4 VDC
Operate Time
4 ms
4 ms
Release Time
3 ms
3 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
Telecom