Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom D2490-B
D2490-B
Active
Solid State Relays
Description:
SSR RELAY SPST-NC 90A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
D2490-B Datasheet
History Price: $119.32
In Stock: 42600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D2490-B vs D2440T
Part No
D2490-B
D2440T
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
1
*
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
-
Circuit
SPST-NC (1 Form B)
-
Output Type
AC, Zero Cross
-
Voltage - Input
3 ~ 32VDC
-
Voltage - Load
24 V ~ 280 V
-
Load Current
90 A
-
Termination Style
-
-
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
-