Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom D2410K-10
D2410K-10
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
D2410K-10 Datasheet
History Price: $58.65
In Stock: 4600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D2410K-10 vs D2440DE
Part No
D2410K-10
D2440DE
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
15 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
10:00:00
40 A
Termination Style
-
-
Package / Case
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Supplier Device Package
Hockey Puck
Hockey Puck