D1D60K
D1D60K
Active
Description:  SSR RELAY SPST-NO 60A 1-100V
Manufacturer:  Sensata Crydom
Datasheet:   D1D60K Datasheet
History Price: $145.9005
In Stock: 12500
D1D60K vs D1D100
Part No
Series
1-DC
1-DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
1 V ~ 100 V
1 V ~ 100 V
Load Current
60 A
100 A
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Hockey Puck
Supplier Device Package
Hockey Puck
-