D1D40
D1D40
Active
Description:  SSR RELAY SPST-NO 40A 0-100V
Manufacturer:  Sensata Crydom
Datasheet:   D1D40 Datasheet
History Price: $107.45
In Stock: 7000
D1D40 vs D1D07K
Part No
Series
1-DC
1-DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
1 V ~ 100 V
1 V ~ 100 V
Load Current
40 A
7:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-