D1D20L
D1D20L
Last Time Buy
Description:  SSR RELAY SPST-NO 20A 0-100V
Manufacturer:  Sensata Crydom
Datasheet:   D1D20L Datasheet
History Price: $98.63
In Stock: 25900
D1D20L vs D1D40K
Part No
Series
1-DCL
1-DC
Packaging
Bulk
Bulk
Status
Last Time Buy
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
0 V ~ 100 V
1 V ~ 100 V
Load Current
20 A
40 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-