D1D07K
D1D07K
Active
Description:  SSR RELAY SPST-NO 7A 1-100V
Manufacturer:  Sensata Crydom
Datasheet:   D1D07K Datasheet
History Price: $77.85
In Stock: 27100
D1D07K vs D1D12K
Part No
Series
1-DC
1-DC
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
1 V ~ 100 V
1 V ~ 150 V
Load Current
7:00:00
0:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-