D1D07
D1D07
Active
Description:  SSR RELAY SPST-NO 7A 0-100V
Manufacturer:  Sensata Crydom
Datasheet:   D1D07 Datasheet
History Price: $71.38
In Stock: 46000
D1D07 vs D1D60
Part No
Series
1-DC
1-DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
1 V ~ 100 V
1 V ~ 100 V
Load Current
7:00:00
60 A
Termination Style
Screw Terminal
10 mOhms
Package / Case
Hockey Puck
Screw Terminal
Supplier Device Package
-
Hockey Puck