☰
CT136HT
CT136HT
Obsolete
Description:  SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:  Coto Technology
Datasheet:   CT136HT Datasheet
History Price: Obsolete
In Stock: 15950
CT136HT vs CT138
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 600 V
Load Current
2.5 A
80 mA
Termination Style
140 mOhms
60 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)