☰
CPC1961GS
CPC1961GS
Active
Description:  SSR RELAY SPST-NO 250MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   CPC1961GS Datasheet
History Price: $1.5538
In Stock: 43660
CPC1961GS vs CPC1907B
Series
CPC
CPC, OptoMOS?
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 60 V
Load Current
250 mA
6:00:00
Termination Style
-
60 mOhms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-SOP (0.400", 10.16mm Width)