CMRD6065
CMRD6065
Active
Description:  SSR RELAY SPST-NO 65A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD6065 Datasheet
History Price: $202.5
In Stock: 17300
CMRD6065 vs CMRD4835P
Series
CMRD60
CMRD48
Packaging
Bulk
Bulk,Box
Status
Active
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 530 V
Load Current
65 A
35 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-