CMRD4865P
CMRD4865P
Last Time Buy
Description:  SSR RELAY SPST-NO 65A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD4865P Datasheet
History Price: $188.17
In Stock: 6300
CMRD4865P vs CMRD6045
Series
CMRD48
CMRD60
Packaging
Bulk
Bulk
Status
Last Time Buy
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 660 V
Load Current
65 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-