Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CMRD4865
CMRD4865
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 65A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
CMRD4865 Datasheet
History Price: $194.85
In Stock: 44100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMRD4865 vs CMRD2465-10
Part No
CMRD4865
CMRD2465-10
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
CMRD48
CMRD24
Packaging
Bulk
Bulk,Box
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 32VDC
3 ~ 32VDC
Voltage - Load
48 V ~ 530 V
24 V ~ 280 V
Load Current
65 A
65 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-