CMRD4855P
CMRD4855P
Last Time Buy
Description:  SSR RELAY SPST-NO 55A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD4855P Datasheet
History Price: $171.57
In Stock: 13000
CMRD4855P vs CMRD6065
Series
CMRD48
CMRD60
Packaging
Bulk
Bulk
Status
Last Time Buy
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 660 V
Load Current
55 A
65 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-