Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CMRD4855
CMRD4855
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 55A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
CMRD4855 Datasheet
History Price: $168.85
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMRD4855 vs CMRA6055
Part No
CMRD4855
CMRA6055
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
CMRD48
CMRA60
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 V ~ 530 V
48 V ~ 660 V
Load Current
55 A
55 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-