CMRA2435
CMRA2435
Obsolete
Description:  SSR RELAY SPST-NO 35A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMRA2435 Datasheet
History Price: $137.67
In Stock: 6800
CMRA2435 vs CMRD6045P
Series
CMRA24
CMRD60
Packaging
Bulk,Box
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
35 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-