Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens CLMSF03120
CLMSF03120
Active
Contactors (Electromechanical)
Description:
CONTACTOR LTG M-HELD,200A,3NO,N4
Manufacturer:
Siemens
Datasheet:
CLMSF03120 Datasheet
History Price: $7174.65
In Stock: 49500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CLMSF03120 vs CLMSD03208
Part No
CLMSF03120
CLMSD03208
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
Class CLM
Class CLM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
120VAC
208VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
200 A
60 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
102 VAC
176.8 VAC
Contact Rating (Current)
-
-