Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens CLMSC04480
CLMSC04480
Active
Contactors (Electromechanical)
Description:
CONTACTOR LTG M-HELD,30A,4NO,480
Manufacturer:
Siemens
Datasheet:
CLMSC04480 Datasheet
History Price: $1350.08
In Stock: 33500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CLMSC04480 vs CLMSD03208
Part No
CLMSC04480
CLMSD03208
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
Class CLM
Class CLM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
480VAC
208VAC
Contact Form
4PST-NO (4 Form A)
3PST-NO (3 Form A)
Switching Voltage
30 A
60 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
408 VAC
176.8 VAC
Contact Rating (Current)
-
-