Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens CLMSC04277
CLMSC04277
Active
Contactors (Electromechanical)
Description:
CONTACTOR LTG M-HELD,30A,4NO,277
Manufacturer:
Siemens
Datasheet:
CLMSC04277 Datasheet
History Price: $1350.08
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CLMSC04277 vs CLMSD05120
Part No
CLMSC04277
CLMSD05120
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
Class CLM
Class CLM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
277VAC
120VAC
Contact Form
4PST-NO (4 Form A)
5PST-NO (5 Form A)
Switching Voltage
30 A
60 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
235.45 VAC
102 VAC
Contact Rating (Current)
-
-