CKRD4830EP
CKRD4830EP
Obsolete
Description:  SSR RELAY SPST-NO 30A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   CKRD4830EP Datasheet
History Price: Obsolete
In Stock: 14500
CKRD4830EP vs CKRD2410
Series
CKR48
CKR24
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
15 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
24 V ~ 280 V
Load Current
30 A
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-