CKRD4820P
CKRD4820P
Last Time Buy
Description:  SSR RELAY SPST-NO 20A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   CKRD4820P Datasheet
History Price: $98.79
In Stock: 21200
CKRD4820P vs CKRD2410EP
Series
CKR48
CKR24
Packaging
Bulk
Bulk
Status
Last Time Buy
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
15 ~ 32VDC
Voltage - Load
48 V ~ 530 V
24 V ~ 280 V
Load Current
20 A
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-