CD2450W2V
CD2450W2V
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CD2450W2V Datasheet
History Price: $112.0305
In Stock: 35700
CD2450W2V vs CD2450W1U
Series
Evolution Dual
Evolution Dual
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
50 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-