CC65SD12
CC65SD12
Active
Description:  RLY CONT 3P 12V DC 2NO/2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65SD12 Datasheet
History Price: $186
In Stock: 1100
CC65SD12 vs CC65LA240
Series
CC
CC
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
12VDC
240VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
8.4 VDC
204 VAC
Contact Rating (Current)
1.2 VDC
72 VAC