CC65SA240
CC65SA240
Active
Description:  3P CONT S 240V 50/60HZ 2NO2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65SA240 Datasheet
History Price: $166
In Stock: 7800
CC65SA240 vs CC65LA110
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
204 VAC
93.5 VAC
Contact Rating (Current)
72 VAC
33 VAC