Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Carlo Gavazzi CC500SAD200
CC500SAD200
Active
Contactors (Electromechanical)
Description:
3P CONT S 200 VAC/DC 2NO2NC
Manufacturer:
Carlo Gavazzi
Datasheet:
CC500SAD200 Datasheet
History Price: $2536
In Stock: 47300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CC500SAD200 vs CC50LA24
Part No
CC500SAD200
CC50LA24
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
CC
CC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
200VAC/DC
24VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
500 A
50 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
-
20.4 VAC
Contact Rating (Current)
-
7.2 VAC