CC50-230
CC50-230
Active
Description:  RELAY CONTACTOR 3PST 70A 230V
Manufacturer:  American Electrical
Datasheet:   CC50-230 Datasheet
History Price: $119.79
In Stock: 9500
CC50-230 vs CC50LD24
Part No
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
230VAC
24VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
70 A
50 A
Features
-
690VAC - Max
Termination Style
-
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-
-5℃ ~ 60℃
Must Release Voltage
-
16.8 VDC
Contact Rating (Current)
-
2.4 VDC