Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CC2425D2URH
CC2425D2URH
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
CC2425D2URH Datasheet
History Price: Obsolete
In Stock: 11800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CC2425D2URH vs CC2450W3UR
Part No
CC2425D2URH
CC2450W3UR
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
Evolution Dual
Evolution Dual
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC
AC
Voltage - Input
4 ~ 15VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
50 A
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Hockey Puck
Supplier Device Package
Hockey Puck
-