BFM-1M05C
BFM-1M05C
Active
Description:  2000V/3.0A REED RELAY, 1 FORM A
Manufacturer:  Bright Toward
Datasheet:   BFM-1M05C Datasheet
History Price: $65.25
In Stock: 12600
BFM-1M05C vs BFM-1C-05E
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
250 mA
Switching Voltage
1500VDC - Max
150VDC - Max
Coil Current
67 mA
21.7 mA
Coil Type
Non Latching
Non Latching
Features
Coaxial Shield
Electrostatic Shield
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
-
Must Operate Voltage
3.8 VDC
3.8 VDC
Must Release Voltage
0.4 VDC
0.4 VDC
Operate Time
2 ms
1 ms
Release Time
1.5 ms
2 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
-
Ruthenium (Ru)