BFM-1M05C
BFM-1M05C
Active
Description:  2000V/3.0A REED RELAY, 1 FORM A
Manufacturer:  Bright Toward
Datasheet:   BFM-1M05C Datasheet
History Price: $65.25
In Stock: 12600
BFM-1M05C vs BFM-1A-12
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
500 mA
Switching Voltage
1500VDC - Max
200VDC - Max
Coil Current
67 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
Coaxial Shield
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
-
Must Operate Voltage
3.8 VDC
9 VDC
Must Release Voltage
0.4 VDC
1 VDC
Operate Time
2 ms
0.5 ms
Release Time
1.5 ms
0.1 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
-
Ruthenium (Ru)