Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Bright Toward BFM-1C12C
BFM-1C12C
Active
Reed Relays
Description:
200V/1.0A REED RELAY, 1 FORM C,
Manufacturer:
Bright Toward
Datasheet:
BFM-1C12C Datasheet
History Price: $21.59
In Stock: 38200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BFM-1C12C vs BFM-1M05C
Part No
BFM-1C12C
BFM-1M05C
Category
Reed Relays
Reed Relays
Manufacturer
Bright Toward
Bright Toward
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
250 mA
2:00:00
Switching Voltage
150VDC - Max
1500VDC - Max
Coil Current
8 mA
67 mA
Coil Type
Non Latching
Non Latching
Features
Coaxial Shield
Coaxial Shield
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
Sealed - Hermetically
Must Operate Voltage
9 VDC
3.8 VDC
Must Release Voltage
1 VDC
0.4 VDC
Operate Time
1 ms
2 ms
Release Time
2 ms
1.5 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
-
-