BFM-1C-12E
BFM-1C-12E
Active
Description:  RELAY REED SPDT .25A 12V
Manufacturer:  Comus International
Datasheet:   BFM-1C-12E Datasheet
History Price: $15.11
In Stock: 31500
BFM-1C-12E vs BFM-1A-05CW
Series
BFM
BFM-CW
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
250 mA
500 mA
Switching Voltage
150VDC - Max
200VDC - Max
Coil Current
8 mA
20.8 mA
Coil Type
Non Latching
Non Latching
Features
Electrostatic Shield
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
9 VDC
2.5 VDC
Must Release Voltage
1 VDC
0.4 VDC
Operate Time
1 ms
0.5 ms
Release Time
2 ms
0.1 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
Ruthenium (Ru)
Ruthenium (Ru)