BFM-1C-05C
BFM-1C-05C
Active
Description:  RELAY REED SPDT .25A 5V
Manufacturer:  Comus International
Datasheet:   BFM-1C-05C Datasheet
History Price: $15.91
In Stock: 32700
BFM-1C-05C vs BFM-1M05C
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
250 mA
2:00:00
Switching Voltage
150VDC - Max
1500VDC - Max
Coil Current
21.7 mA
67 mA
Coil Type
Non Latching
Non Latching
Features
-
Coaxial Shield
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Hermetically
Must Operate Voltage
3.8 VDC
3.8 VDC
Must Release Voltage
0.4 VDC
0.4 VDC
Operate Time
1 ms
2 ms
Release Time
2 ms
1.5 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
Ruthenium (Ru)
-