BFM-1A12
BFM-1A12
Active
Description:  350V/1.5A REED RELAY, 1 FORM A,
Manufacturer:  Bright Toward
Datasheet:   BFM-1A12 Datasheet
History Price: $13.64
In Stock: 33900
BFM-1A12 vs BFM-1A-12C
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
8 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
-
Must Operate Voltage
9 VDC
9 VDC
Must Release Voltage
1 VDC
1 VDC
Operate Time
0.5 ms
0.5 ms
Release Time
0.1 ms
0.1 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
-
Ruthenium (Ru)