BFM-1A-05C
BFM-1A-05C
Active
Description:  RELAY REED SPST .5A 5V
Manufacturer:  Comus International
Datasheet:   BFM-1A-05C Datasheet
History Price: $9.57
In Stock: 40600
BFM-1A-05C vs BFM-1A12E
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
13.5 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
-
Electrostatic Shield
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Hermetically
Must Operate Voltage
3.8 VDC
9 VDC
Must Release Voltage
0.4 VDC
1 VDC
Operate Time
0.5 ms
0.5 ms
Release Time
0.1 ms
0.1 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
Ruthenium (Ru)
-