BFH-2C12W
BFH-2C12W
Active
Description:  200V/0.5A HIGH TEMPERATURE REED
Manufacturer:  Bright Toward
Datasheet:   BFH-2C12W Datasheet
History Price: $39.39
In Stock: 35100
BFH-2C12W vs BFH-2C05
Series
BFH
BFH
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
250 mA
250 mA
Switching Voltage
100VDC - Max
100VDC - Max
Coil Current
24 mA
55.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
Sealed - Hermetically
Must Operate Voltage
6.7 VDC
2.5 VDC
Must Release Voltage
1 VDC
0.4 VDC
Operate Time
1.5 ms
1.5 ms
Release Time
2 ms
2 ms
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Contact Material
-
-