BFH-2C12
BFH-2C12
Active
Description:  200V/0.5A REED RELAY, 2 FORM C,
Manufacturer:  Bright Toward
Datasheet:   BFH-2C12 Datasheet
History Price: $24.24
In Stock: 22900
BFH-2C12 vs BFH-1C-05
Series
BFH
BFH
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250 mA
500 mA
Switching Voltage
100VDC - Max
200VDC - Max
Coil Current
24 mA
21.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
-
Must Operate Voltage
6.7 VDC
3.8 VDC
Must Release Voltage
1 VDC
0.4 VDC
Operate Time
1.5 ms
0.5 ms
Release Time
2 ms
0.5 ms
Operating Temperature
-40℃ ~ 125℃
-20℃ ~ 85℃
Contact Material
-
Ruthenium (Ru)