BFH-2C-05
BFH-2C-05
Active
Description:  RELAY REED DPDT .25A 5V
Manufacturer:  Comus International
Datasheet:   BFH-2C-05 Datasheet
History Price: $16.3115
In Stock: 10700
BFH-2C-05 vs BFH-2A05C
Series
BFH
BFH
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
DPDT (2 Form C)
DPST-NO (2 Form A)
Contact Rating (Current)
250 mA
500 mA
Switching Voltage
100VDC - Max
200VDC - Max
Coil Current
28.6 mA
55.6 mA
Coil Type
Non Latching
Non Latching
Features
-
Coaxial Shield
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Hermetically
Must Operate Voltage
3.8 VDC
2.5 VDC
Must Release Voltage
0.4 VDC
0.4 VDC
Operate Time
1.5 ms
0.5 ms
Release Time
2 ms
0.15 ms
Operating Temperature
-20℃ ~ 85℃
-40℃ ~ 125℃
Contact Material
Ruthenium (Ru)
-