BFH-2A-12C
BFH-2A-12C
Active
Description:  RELAY REED DPST .5A 12V
Manufacturer:  Comus International
Datasheet:   BFH-2A-12C Datasheet
History Price: $8.7567
In Stock: 17400
BFH-2A-12C vs BFH-2A12
Series
BFH
BFH
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
12 mA
24 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Hermetically
Must Operate Voltage
9 VDC
6.7 VDC
Must Release Voltage
1 VDC
1 VDC
Operate Time
0.5 ms
0.5 ms
Release Time
0.15 ms
0.15 ms
Operating Temperature
-20℃ ~ 85℃
-40℃ ~ 125℃
Contact Material
Ruthenium (Ru)
-