BFH 2A-12
BFH 2A-12
Active
Description:  RELAY REED DPST .5A 12V
Manufacturer:  Comus International
Datasheet:   BFH 2A-12 Datasheet
History Price: $7.8538
In Stock: 32000
BFH 2A-12 vs BFH-2A-05C
Series
BFH
BFH
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
12 mA
28.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
9 VDC
3.8 VDC
Must Release Voltage
1 VDC
0.4 VDC
Operate Time
0.5 ms
0.5 ms
Release Time
0.15 ms
0.15 ms
Operating Temperature
-20℃ ~ 85℃
-20℃ ~ 85℃
Contact Material
Ruthenium (Ru)
Ruthenium (Ru)