BFH-1C05C
BFH-1C05C
Active
Description:  250V/1.5A REED RELAY, 1 FORM C,
Manufacturer:  Bright Toward
Datasheet:   BFH-1C05C Datasheet
History Price: $17.27
In Stock: 44200
BFH-1C05C vs BFH-2C-12
Series
BFH
BFH
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
250 mA
250 mA
Switching Voltage
100VDC - Max
100VDC - Max
Coil Current
55.6 mA
12 mA
Coil Type
Non Latching
Non Latching
Features
Coaxial Shield
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
-
Must Operate Voltage
2.5 VDC
9 VDC
Must Release Voltage
0.4 VDC
1 VDC
Operate Time
1.5 ms
1.5 ms
Release Time
2 ms
2 ms
Operating Temperature
-40℃ ~ 125℃
-20℃ ~ 85℃
Contact Material
-
Ruthenium (Ru)