AC37S
AC37S
Active
Description:  SSR RELAY SPST-NO 450MA 0-60V
Manufacturer:  Comus International
Datasheet:   AC37S Datasheet
History Price: $3.27
In Stock: 15800
AC37S vs AC38F-R1
Part No
Series
37
38
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 600 V
Load Current
450 mA
70 mA
Termination Style
1.6 Ohms
60 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SMD (0.300", 7.62mm)