Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Comus International AC37S
AC37S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 450MA 0-60V
Manufacturer:
Comus International
Datasheet:
AC37S Datasheet
History Price: $3.27
In Stock: 15800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AC37S vs AC30S
Part No
AC37S
AC30S
Category
Solid State Relays
Solid State Relays
Manufacturer
Comus International
Bright Toward
Series
37
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
-
Voltage - Load
0 V ~ 60 V
0 V ~ 400 V
Load Current
450 mA
85 mA
Termination Style
1.6 Ohms
Gull Wing
Package / Case
Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SOP