Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Comus International AC37S
AC37S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 450MA 0-60V
Manufacturer:
Comus International
Datasheet:
AC37S Datasheet
History Price: $3.27
In Stock: 15800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AC37S vs AC30F-R1
Part No
AC37S
AC30F-R1
Category
Solid State Relays
Solid State Relays
Manufacturer
Comus International
Bright Toward
Series
37
-
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
DC
Voltage - Input
1.17VDC
1 ~ 1.5VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 400 V
Load Current
450 mA
100 mA
Termination Style
1.6 Ohms
-
Package / Case
Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SMD