AC37S-R1
AC37S-R1
Active
Description:  SOP-8, 60V / 550MA, SSR RELAY SP
Manufacturer:  Bright Toward
Datasheet:   AC37S-R1 Datasheet
History Price: $3.3
In Stock: 28000
AC37S-R1 vs AC30
Part No
Series
-
30
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 400 V
Load Current
450 mA
100 mA
Termination Style
1.6 Ohms
PC Pin
Package / Case
Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD, Gull Wing
8-DIP