Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC30S
AC30S
Active
Solid State Relays
Description:
SOP-8, 400V / 120MA, SSR RELAY S
Manufacturer:
Bright Toward
Datasheet:
AC30S Datasheet
History Price: $5.14
In Stock: 35900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AC30S vs AC37S
Part No
AC30S
AC37S
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Comus International
Series
-
37
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
-
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
85 mA
450 mA
Termination Style
Gull Wing
1.6 Ohms
Package / Case
8-SMD, Gull Wing
Gull Wing
Supplier Device Package
8-SOP
8-SOP (0.173", 4.40mm Width)