Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AB42S-R1
AB42S-R1
Active
Solid State Relays
Description:
SOP-4, 60V / 5.0A, SSR RELAY SPS
Manufacturer:
Bright Toward
Datasheet:
AB42S-R1 Datasheet
History Price: $3.33
In Stock: 21800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AB42S-R1 vs AB45S
Part No
AB42S-R1
AB45S
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
42
45
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.17VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
5:00:00
200 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SMD, Gull Wing
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP