Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AB38S
AB38S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 70MA 0-600V
Manufacturer:
Bright Toward
Datasheet:
AB38S Datasheet
History Price: $2.68
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AB38S vs AB37S
Part No
AB38S
AB37S
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Comus International
Series
38
37
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 60 V
Load Current
70 mA
500 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP